Bourns, Inc. Res, Thick Film, 220R, 1%, 0.25W, 1206; Resistance Bourns CR1206FX2200ELF

Description
RES, THICK FILM, 220R, 1%, 0.25W, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 220R, 1%, 0.25W, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220R, 1%, 0.25W, 1206; Resistance Bourns - 01J3162 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.25W, 1206; Resistance Bourns
01J3162
Res, Thick Film, 220R, 1%, 0.25W, 1206; Resistance Bourns 01J3162
RES, THICK FILM, 220R, 1%, 0.25W, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.25W, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220R, 1%, 0.25W, 1206, Reel; Resistance Bourns - 84W7271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.25W, 1206, Reel; Resistance Bourns
84W7271
Res, Thick Film, 220R, 1%, 0.25W, 1206, Reel; Resistance Bourns 84W7271
RES, THICK FILM, 220R, 1%, 0.25W, 1206, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.25W, 1206, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 01J3162 84W7271
Product Name Res, Thick Film, 220R, 1%, 0.25W, 1206; Resistance Bourns Res, Thick Film, 220R, 1%, 0.25W, 1206, Reel; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details