Bourns, Inc. Surface Mount Resistors CR1206AFX-2003ELF

Description
Bourns CR1206AFX-2003ELF
Request a Quote Datasheet
Description
Bourns CR1206AFX-2003ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 458580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458580
Surface Mount Resistors 458580
Bourns CR1206AFX-2003ELF

Bourns CR1206AFX-2003ELF

Supplier's Site
Surface Mount Resistors - 2121184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2121184
Surface Mount Resistors 2121184
Bourns CR1206AFX-2003ELF

Bourns CR1206AFX-2003ELF

Supplier's Site
Chip Resistor - Surface Mount - 118-CR1206AFX-2003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206AFX-2003ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206AFX-2003ELFCT-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206AFX-2003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206AFX-2003ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206AFX-2003ELFTR-ND
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206AFX-2003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206AFX-2003ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206AFX-2003ELFDKR-ND
RES 200K OHM 1% 1/4W 1206

RES 200K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 200K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns - 65AH0287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns
65AH0287
Res, 200K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns 65AH0287
RES, 200K, 1%, 0.25W, 1206, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 200K, 1%, 0.25W, 1206, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns - 68AH8719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns
68AH8719
Res, 200K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns 68AH8719
RES, 200K, 1%, 0.25W, 1206, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 200K, 1%, 0.25W, 1206, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 200K, 1%, 0.25W, 1206 Rohs Compliant Bourns - 52AJ4950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200K, 1%, 0.25W, 1206 Rohs Compliant Bourns
52AJ4950
Res, Aec-Q200, 200K, 1%, 0.25W, 1206 Rohs Compliant Bourns 52AJ4950
RES, AEC-Q200, 200K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 200K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CR1206AFX-2003ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206AFX-2003ELF
Chip Resistor - Surface Mount CR1206AFX-2003ELF
RES 200K OHM 1% 1/4W 1206

RES 200K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 458580 118-CR1206AFX-2003ELFCT-ND 65AH0287 52AJ4950 CR1206AFX-2003ELF
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 200K, 1%, 0.25W, 1206, Thick Film; Resistance Bourns Res, Aec-Q200, 200K, 1%, 0.25W, 1206 Rohs Compliant Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details