Bourns, Inc. Chip Resistor - Surface Mount CR1206-JW-433ELF

Description
RES SMD 43K OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 43K OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-JW-433ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-JW-433ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-JW-433ELFCT-ND
RES SMD 43K OHM 5% 1/4W 1206

RES SMD 43K OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-JW-433ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-JW-433ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-JW-433ELFDKR-ND
RES SMD 43K OHM 5% 1/4W 1206

RES SMD 43K OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-JW-433ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-JW-433ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-JW-433ELFTR-ND
43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,43Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K4281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,43Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns
32K4281
Resistor,ruthenium Oxide,43Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns 32K4281
Resistor,Ruthenium Oxide,43KOhms,200WV, 5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,43KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR1206-JW-433ELFCT-ND 32K4281
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,43Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details