Bourns, Inc. Chip Resistor - Surface Mount CR1206-JW-431ELF

Description
RES SMD 430 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 430 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-JW-431ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-JW-431ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-JW-431ELFDKR-ND
RES SMD 430 OHM 5% 1/4W 1206

RES SMD 430 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-JW-431ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-JW-431ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-JW-431ELFCT-ND
RES SMD 430 OHM 5% 1/4W 1206

RES SMD 430 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-JW-431ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-JW-431ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-JW-431ELFTR-ND
430 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

430 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR1206-JW-431ELFDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details