Bourns, Inc. Chip Resistor - Surface Mount CR1206-JW-360ELF

Description
36 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
36 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-JW-360ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-JW-360ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-JW-360ELFTR-ND
36 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

36 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-JW-360ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-JW-360ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-JW-360ELFDKR-ND
RES SMD 36 OHM 5% 1/4W 1206

RES SMD 36 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-JW-360ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-JW-360ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-JW-360ELFCT-ND
RES SMD 36 OHM 5% 1/4W 1206

RES SMD 36 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-JW-360ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-JW-360ELF
Chip Resistor - Surface Mount CR1206-JW-360ELF
RES SMD 36 OHM 5% 1/4W 1206

RES SMD 36 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 118-CR1206-JW-360ELFTR-ND CR1206-JW-360ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details