Bourns, Inc. Chip Resistor - Surface Mount CR1206-JW-245ELF

Description
2.4 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.4 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-JW-245ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-JW-245ELF-ND
Chip Resistor - Surface Mount CR1206-JW-245ELF-ND
2.4 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.4 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,2.4Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K4247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,2.4Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns
32K4247
Resistor,ruthenium Oxide,2.4Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns 32K4247
Resistor,Ruthenium Oxide,2.4MOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,2.4MOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR1206-JW-245ELF-ND 32K4247
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,2.4Mohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details