Bourns, Inc. Chip Resistor - Surface Mount CR1206-JW-201ELF

Description
200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-JW-201ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-JW-201ELFCT-ND
Chip Resistor - Surface Mount CR1206-JW-201ELFCT-ND
200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-JW-201ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-JW-201ELFTR-ND
Chip Resistor - Surface Mount CR1206-JW-201ELFTR-ND
200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-JW-201ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-JW-201ELFDKR-ND
Chip Resistor - Surface Mount CR1206-JW-201ELFDKR-ND
200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 200 OHM 4W Resistor - 52-CR1206-JW-201ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM 4W Resistor
52-CR1206-JW-201ELF
SMD 200 OHM 4W Resistor 52-CR1206-JW-201ELF
RES SMD 200 OHM 5% 1/4W 1206 Product overview: CR1206-JW-201ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-JW-201ELF can be used for catalog matching and distributor lookup.

RES SMD 200 OHM 5% 1/4W 1206 Product overview: CR1206-JW-201ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-JW-201ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR1206-JW-201ELF
915746-CR1206-JW-201ELF
Chip Resistor - Surface Mount - CR1206-JW-201ELF 915746-CR1206-JW-201ELF
Manufacturer: Bourns Inc. Win Source Part Number: 915746-CR1206-JW-201 ELF Series: CR1206 Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CR1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR1206-JW-201ELF-ND, CR1206-JW-201ELFCT, CR1206-JW-201ELFDKR, CR1206-JW-201ELFTR

Manufacturer: Bourns Inc.
Win Source Part Number: 915746-CR1206-JW-201ELF
Series: CR1206
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CR1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CR1206-JW-201ELF-ND, CR1206-JW-201ELFCT, CR1206-JW-201ELFDKR, CR1206-JW-201ELFTR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number CR1206-JW-201ELFCT-ND 52-CR1206-JW-201ELF 915746-CR1206-JW-201ELF
Product Name Chip Resistor - Surface Mount SMD 200 OHM 4W Resistor Chip Resistor - Surface Mount - CR1206-JW-201ELF
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details