Bourns, Inc. Surface Mount Resistors CR1206-JW-104ELF

Description
Bourns CR1206-JW-104ELF
Request a Quote Datasheet
Description
Bourns CR1206-JW-104ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9052971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9052971
Surface Mount Resistors 9052971
Bourns CR1206-JW-104ELF

Bourns CR1206-JW-104ELF

Supplier's Site
Surface Mount Resistors - 458646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
458646
Surface Mount Resistors 458646
Bourns CR1206-JW-104ELF

Bourns CR1206-JW-104ELF

Supplier's Site
Chip Resistor - Surface Mount - CR1206-JW-104ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-JW-104ELFTR-ND
Chip Resistor - Surface Mount CR1206-JW-104ELFTR-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-JW-104ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-JW-104ELFCT-ND
Chip Resistor - Surface Mount CR1206-JW-104ELFCT-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-JW-104ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-JW-104ELFDKR-ND
Chip Resistor - Surface Mount CR1206-JW-104ELFDKR-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns - 38AC0807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns
38AC0807
Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns 38AC0807
RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.25W, 5%, Thick Film, 1206; Resistance Bourns - 32K4189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.25W, 5%, Thick Film, 1206; Resistance Bourns
32K4189
Res, 100K, 0.25W, 5%, Thick Film, 1206; Resistance Bourns 32K4189
RES, 100K, 0.25W, 5%, THICK FILM, 1206; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 100K, 0.25W, 5%, THICK FILM, 1206; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR1206-JW-104ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-JW-104ELF
Chip Resistor - Surface Mount CR1206-JW-104ELF
RES SMD 100K OHM 5% 1/4W 1206

RES SMD 100K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 9052971 458646 CR1206-JW-104ELFTR-ND 38AC0807 32K4189 CR1206-JW-104ELF
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 100K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns Res, 100K, 0.25W, 5%, Thick Film, 1206; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details