Bourns CR1206-JW-102ELF Resistor
Bourns CR1206-JW-102ELF Resistor
Bourns CR1206-JW-102ELF Resistor
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
RES, THICK FILM, 1K, 5%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes
RES, THICK FILM, 1K, 5%, 0.25W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Surface Mount Thick Film Resistor, CR Series, 1 kohm, 250 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2477146P | 118-CR1206-JW-102ELFCT-ND | 02J2642 | 28X3003 | 06X5199 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 1K, 5%, 0.25W, 1206; Resistance Bourns | Res, Thick Film, 1K, 5%, 0.25W, 1206, Reel; Resistance Bourns | Surface Mount Thick Film Resistor, Cr Series, 1 Kohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD); 1206 |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |