Bourns, Inc. Chip Resistor - Surface Mount CR1206-J/-2R7ELF

Description
RES SMD 2.7 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 2.7 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-J/-2R7ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-2R7ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-J/-2R7ELFCT-ND
RES SMD 2.7 OHM 5% 1/4W 1206

RES SMD 2.7 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-J/-2R7ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-2R7ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-J/-2R7ELFTR-ND
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,2.7Ohms,200Wv,5+/-% Tol,-200,500Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K4170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,2.7Ohms,200Wv,5+/-% Tol,-200,500Ppm-Tc,1206-Case Rohs Compliant Bourns
32K4170
Resistor,ruthenium Oxide,2.7Ohms,200Wv,5+/-% Tol,-200,500Ppm-Tc,1206-Case Rohs Compliant Bourns 32K4170
Resistor,Ruthenium Oxide,2.7Ohms,200WV, 5+/-% Tol,-200,500ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,2.7Ohms,200WV,5+/-% Tol,-200,500ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR1206-J/-2R7ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-J/-2R7ELF
Chip Resistor - Surface Mount CR1206-J/-2R7ELF
RES SMD 2.7 OHM 5% 1/4W 1206

RES SMD 2.7 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-CR1206-J/-2R7ELFCT-ND 32K4170 CR1206-J/-2R7ELF
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,2.7Ohms,200Wv,5+/-% Tol,-200,500Ppm-Tc,1206-Case Rohs Compliant Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details