Bourns, Inc. Chip Resistor - Surface Mount CR1206-J/-2R2ELF

Description
RES SMD 2.2 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 2.2 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-J/-2R2ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-2R2ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-J/-2R2ELFCT-ND
RES SMD 2.2 OHM 5% 1/4W 1206

RES SMD 2.2 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-J/-2R2ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-2R2ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-J/-2R2ELFDKR-ND
RES SMD 2.2 OHM 5% 1/4W 1206

RES SMD 2.2 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-J/-2R2ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-2R2ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-J/-2R2ELFTR-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR1206-J/-2R2ELFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details