Bourns, Inc. Chip Resistor - Surface Mount CR1206-J/-1R5ELF

Description
RES SMD 1.5 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 1.5 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-J/-1R5ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-1R5ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-J/-1R5ELFDKR-ND
RES SMD 1.5 OHM 5% 1/4W 1206

RES SMD 1.5 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-J/-1R5ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-1R5ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-J/-1R5ELFTR-ND
1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1.5 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-J/-1R5ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-1R5ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-J/-1R5ELFCT-ND
RES SMD 1.5 OHM 5% 1/4W 1206

RES SMD 1.5 OHM 5% 1/4W 1206

Buy Now Datasheet
SMD 1.5 OHM 4W Resistor - 52-CR1206-J/-1R5ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5 OHM 4W Resistor
52-CR1206-J/-1R5ELF
SMD 1.5 OHM 4W Resistor 52-CR1206-J/-1R5ELF
RES SMD 1.5 OHM 5% 1/4W 1206 Product overview: CR1206-J/-1R5ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-J/-1R5ELF can be used for catalog matching and distributor lookup.

RES SMD 1.5 OHM 5% 1/4W 1206 Product overview: CR1206-J/-1R5ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-J/-1R5ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR1206-J/-1R5ELF
809109-CR1206-J/-1R5ELF
Chip Resistor - Surface Mount - CR1206-J/-1R5ELF 809109-CR1206-J/-1R5ELF
Manufacturer: Bourns Inc. Win Source Part Number: 809109-CR1206-J/-1R5 ELF Packaging: Reel Features: Moisture Resistant Tolerance: ±5% Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.030" (0.75mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: CR1206

Manufacturer: Bourns Inc.
Win Source Part Number: 809109-CR1206-J/-1R5ELF
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±5%
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.030" (0.75mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: CR1206

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 118-CR1206-J/-1R5ELFDKR-ND 52-CR1206-J/-1R5ELF 809109-CR1206-J/-1R5ELF
Product Name Chip Resistor - Surface Mount SMD 1.5 OHM 4W Resistor Chip Resistor - Surface Mount - CR1206-J/-1R5ELF
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details