RES SMD 1.2 OHM 5% 1/4W 1206
1.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
RES SMD 1.2 OHM 5% 1/4W 1206
Resistor,Ruthenium Oxide,1.2Ohms,200WV,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR1206-J/-1R2ELFCT-ND | 32K4162 |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,1.2Ohms,200Wv,5+/-% Tol,-200,500Ppm-Tc,1206-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 1.2 ohms |