Bourns, Inc. Chip Resistor - Surface Mount CR1206-J/-1R1ELF

Description
RES SMD 1.1 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 1.1 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-J/-1R1ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-1R1ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-J/-1R1ELFCT-ND
RES SMD 1.1 OHM 5% 1/4W 1206

RES SMD 1.1 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-J/-1R1ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-1R1ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-J/-1R1ELFTR-ND
1.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-J/-1R1ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-J/-1R1ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-J/-1R1ELFDKR-ND
RES SMD 1.1 OHM 5% 1/4W 1206

RES SMD 1.1 OHM 5% 1/4W 1206

Buy Now Datasheet
Resistor,ruthenium Oxide,1.1Ohms,200Wv,5+/-% Tol,-200,500Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K4161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,1.1Ohms,200Wv,5+/-% Tol,-200,500Ppm-Tc,1206-Case Rohs Compliant Bourns
32K4161
Resistor,ruthenium Oxide,1.1Ohms,200Wv,5+/-% Tol,-200,500Ppm-Tc,1206-Case Rohs Compliant Bourns 32K4161
Resistor,Ruthenium Oxide,1.1Ohms,200WV, 5+/-% Tol,-200,500ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,1.1Ohms,200WV,5+/-% Tol,-200,500ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR1206-J/-1R1ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-J/-1R1ELF
Chip Resistor - Surface Mount CR1206-J/-1R1ELF
RES SMD 1.1 OHM 5% 1/4W 1206

RES SMD 1.1 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-CR1206-J/-1R1ELFCT-ND 32K4161 CR1206-J/-1R1ELF
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,1.1Ohms,200Wv,5+/-% Tol,-200,500Ppm-Tc,1206-Case Rohs Compliant Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details