Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-8201ELF

Description
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-FX-8201ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-8201ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-8201ELFDKR-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-8201ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-8201ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-8201ELFTR-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-8201ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-8201ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-8201ELFCT-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR1206-FX-8201ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR1206-FX-8201ELF
Resistors - Chip Resistor - Surface Mount CR1206-FX-8201ELF
RES SMD 8.2K OHM 1% 1/4W 1206

RES SMD 8.2K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-8201ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-8201ELF
Chip Resistor - Surface Mount CR1206-FX-8201ELF
RES SMD 8.2K OHM 1% 1/4W 1206

RES SMD 8.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 8.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K4111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K4111
Res, 8.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K4111
RES, 8.2K, 1%, 0.25W, THICK FILM, 1206; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 8.2K, 1%, 0.25W, THICK FILM, 1206; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, 8.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 34AK1542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
34AK1542
Res, 8.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 34AK1542
RES, 8.2K, 1%, 0.25W, THICK FILM, 1206; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 8.2K, 1%, 0.25W, THICK FILM, 1206; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 118-CR1206-FX-8201ELFDKR-ND CR1206-FX-8201ELF CR1206-FX-8201ELF 32K4111
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details