Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-7501ELF

Description
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-7501ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-7501ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-7501ELFDKR-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-7501ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-7501ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-7501ELFCT-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-7501ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-7501ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-7501ELFTR-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 7.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 34AK1540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
34AK1540
Res, 7.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 34AK1540
RES, 7.5K, 1%, 0.25W, THICK FILM, 1206; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 7.5K, 1%, 0.25W, THICK FILM, 1206; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, 7.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K4091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K4091
Res, 7.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K4091
RES, 7.5K, 1%, 0.25W, THICK FILM, 1206; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 7.5K, 1%, 0.25W, THICK FILM, 1206; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR1206-FX-7501ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CR1206-FX-7501ELF
Resistors - Chip Resistor - Surface Mount CR1206-FX-7501ELF
RES SMD 7.5K OHM 1% 1/4W 1206

RES SMD 7.5K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CR1206-FX-7501ELFDKR-ND 34AK1540 CR1206-FX-7501ELF
Product Name Chip Resistor - Surface Mount Res, 7.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details