750 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
750 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
750 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
RES, 750R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:750ohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES SMD 750 OHM 1% 1/4W 1206
RES SMD 750 OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CR1206-FX-7500ELFCT-ND | 67AC7851 | CR1206-FX-7500ELF | CR1206-FX-7500ELF |
| Product Name | Chip Resistor - Surface Mount | Res, 750R, 1%, 1206, Thick Film; Resistor Case Style Bourns | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms | 750 ohms |