Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-7320ELF

Description
732 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
732 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-7320ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-7320ELF-ND
Chip Resistor - Surface Mount CR1206-FX-7320ELF-ND
732 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

732 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 732 OHM 4W Resistor - 52-CR1206-FX-7320ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 732 OHM 4W Resistor
52-CR1206-FX-7320ELF
SMD 732 OHM 4W Resistor 52-CR1206-FX-7320ELF
RES SMD 732 OHM 1% 1/4W 1206 Product overview: CR1206-FX-7320ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 732 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 732 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-7320ELF can be used for catalog matching and distributor lookup.

RES SMD 732 OHM 1% 1/4W 1206 Product overview: CR1206-FX-7320ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 732 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 732 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-7320ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR1206-FX-7320ELF
915745-CR1206-FX-7320ELF
Chip Resistor - Surface Mount - CR1206-FX-7320ELF 915745-CR1206-FX-7320ELF
Manufacturer: Bourns Inc. Win Source Part Number: 915745-CR1206-FX-732 0ELF Series: CR1206 Operating Temperature Range: -55°C ~ 155°C Features: 732 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CR1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Bourns Inc.
Win Source Part Number: 915745-CR1206-FX-7320ELF
Series: CR1206
Operating Temperature Range: -55°C ~ 155°C
Features: 732 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CR1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR1206-FX-7320ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CR1206-FX-7320ELF
Resistors - Chip Resistor - Surface Mount CR1206-FX-7320ELF
RES SMD 732 OHM 1% 1/4W 1206

RES SMD 732 OHM 1% 1/4W 1206

Supplier's Site
Resistor,ruthenium Oxide,732Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K4087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,732Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns
32K4087
Resistor,ruthenium Oxide,732Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns 32K4087
Resistor,Ruthenium Oxide,732Ohms,200WV, 1+/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,732Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CR1206-FX-7320ELF-ND 52-CR1206-FX-7320ELF 915745-CR1206-FX-7320ELF CR1206-FX-7320ELF 32K4087
Product Name Chip Resistor - Surface Mount SMD 732 OHM 4W Resistor Chip Resistor - Surface Mount - CR1206-FX-7320ELF Resistors - Chip Resistor - Surface Mount Resistor,ruthenium Oxide,732Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) 1206; 1206 (3216 Metric) 1206
Resistance Range 732 ohms 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data