Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-6980ELF

Description
RES SMD 698 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 698 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-FX-6980ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-6980ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-6980ELFDKR-ND
RES SMD 698 OHM 1% 1/4W 1206

RES SMD 698 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-6980ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-6980ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-6980ELFCT-ND
RES SMD 698 OHM 1% 1/4W 1206

RES SMD 698 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-6980ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-6980ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-6980ELFTR-ND
698 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

698 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR1206-FX-6980ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR1206-FX-6980ELF
Resistors - Chip Resistor - Surface Mount CR1206-FX-6980ELF
RES SMD 698 OHM 1% 1/4W 1206

RES SMD 698 OHM 1% 1/4W 1206

Supplier's Site
Resistor,ruthenium Oxide,698Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K4077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,698Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns
32K4077
Resistor,ruthenium Oxide,698Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns 32K4077
Resistor,Ruthenium Oxide,698Ohms,200WV, 1+/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,698Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CR1206-FX-6980ELFDKR-ND CR1206-FX-6980ELF 32K4077
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor,ruthenium Oxide,698Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details