6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
RES, 6K81, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:6.81kohm;
RES, 6.81K, 0.25W, 1%, THICK FILM, 1206; Resistance:6.81kohm;
RES, 6.81K, 0.25W, 1%, THICK FILM, 1206; Resistance:6.81kohm;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CR1206-FX-6811ELFDKR-ND | 67AC7850 | 32K4073 |
| Product Name | Chip Resistor - Surface Mount | Res, 6K81, 1%, 1206, Thick Film; Resistor Case Style Bourns | Res, 6.81K, 0.25W, 1%, Thick Film, 1206; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |