665 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Resistor,Ruthenium Oxide,665KOhms,200WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CR1206-FX-6653ELF-ND | 32K4065 |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,665Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 1 +/- % |