60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Resistor,Ruthenium Oxide,60.4Ohms,200WV
RES SMD 60.4 OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CR1206-FX-60R4ELFTR-ND | 32K4036 | CR1206-FX-60R4ELF |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,60.4Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 60.4 ohms | 60.4 ohms |