Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-51R1ELF

Description
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-51R1ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-51R1ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-51R1ELFTR-ND
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-51R1ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-51R1ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-51R1ELFDKR-ND
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-51R1ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-51R1ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-51R1ELFCT-ND
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-51R1ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-51R1ELF
Chip Resistor - Surface Mount CR1206-FX-51R1ELF
RES SMD 51.1 OHM 1% 1/4W 1206

RES SMD 51.1 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 51.1R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 34AK1531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51.1R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
34AK1531
Res, 51.1R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 34AK1531
RES, 51.1R, 1%, 0.25W, THICK FILM, 1206; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 51.1R, 1%, 0.25W, THICK FILM, 1206; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 51.1R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K3990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51.1R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K3990
Res, 51.1R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K3990
RES, 51.1R, 1%, 0.25W, THICK FILM, 1206; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 51.1R, 1%, 0.25W, THICK FILM, 1206; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CR1206-FX-51R1ELFTR-ND CR1206-FX-51R1ELF 34AK1531
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 51.1R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details