Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-51R0ELF

Description
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-FX-51R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-51R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-51R0ELFDKR-ND
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-51R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-51R0ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-51R0ELFTR-ND
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-51R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-51R0ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-51R0ELFCT-ND
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR1206-FX-51R0ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR1206-FX-51R0ELF
Resistors - Chip Resistor - Surface Mount CR1206-FX-51R0ELF
RES SMD 51 OHM 1% 1/4W 1206

RES SMD 51 OHM 1% 1/4W 1206

Supplier's Site
Res, 51R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K3989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K3989
Res, 51R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K3989
RES, 51R, 1%, 0.25W, THICK FILM, 1206; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 51R, 1%, 0.25W, THICK FILM, 1206; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 51R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 34AK1530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
34AK1530
Res, 51R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 34AK1530
RES, 51R, 1%, 0.25W, THICK FILM, 1206; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 51R, 1%, 0.25W, THICK FILM, 1206; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CR1206-FX-51R0ELFDKR-ND CR1206-FX-51R0ELF 32K3989
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 51R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers