Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-4990ELF

Description
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-4990ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-4990ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-4990ELFTR-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-4990ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-4990ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-4990ELFCT-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-4990ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-4990ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-4990ELFDKR-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 499R, 1%, 1206, Thick Film; Resistor Case Style Bourns - 67AC7845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 1206, Thick Film; Resistor Case Style Bourns
67AC7845
Res, 499R, 1%, 1206, Thick Film; Resistor Case Style Bourns 67AC7845
RES, 499R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:499ohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 499R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:499ohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 499R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 33AK8422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
33AK8422
Res, 499R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 33AK8422
RES, 499R, 1%, 0.25W, THICK FILM, 1206; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 499R, 1%, 0.25W, THICK FILM, 1206; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499Ohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K3985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499Ohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K3985
Res, 499Ohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K3985
RES, 499OHM, 1%, 0.25W, THICK FILM, 1206; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 499OHM, 1%, 0.25W, THICK FILM, 1206; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR1206-FX-4990ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-4990ELF
Chip Resistor - Surface Mount CR1206-FX-4990ELF
RES SMD 499 OHM 1% 1/4W 1206

RES SMD 499 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CR1206-FX-4990ELFTR-ND 67AC7845 33AK8422 32K3985 CR1206-FX-4990ELF
Product Name Chip Resistor - Surface Mount Res, 499R, 1%, 1206, Thick Film; Resistor Case Style Bourns Res, 499R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns Res, 499Ohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details