Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-4752ELF

Description
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-4752ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-4752ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-4752ELFCT-ND
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-4752ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-4752ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-4752ELFTR-ND
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-4752ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-4752ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-4752ELFDKR-ND
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 47.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K3978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K3978
Res, 47.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K3978
RES, 47.5K, 1%, 0.25W, THICK FILM, 1206; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 47.5K, 1%, 0.25W, THICK FILM, 1206; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 47.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 34AK1528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
34AK1528
Res, 47.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 34AK1528
RES, 47.5K, 1%, 0.25W, THICK FILM, 1206; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 47.5K, 1%, 0.25W, THICK FILM, 1206; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR1206-FX-4752ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR1206-FX-4752ELF
Resistors - Chip Resistor - Surface Mount CR1206-FX-4752ELF
RES SMD 47.5K OHM 1% 1/4W 1206

RES SMD 47.5K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CR1206-FX-4752ELFCT-ND 32K3978 CR1206-FX-4752ELF
Product Name Chip Resistor - Surface Mount Res, 47.5K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details