470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Bourns CR1206-FX-4700ELF Resistor
Bourns CR1206-FX-4700ELF Resistor
Bourns CR1206-FX-4700ELF Resistor
RES, THICK FILM, 470R, 1%, 0.25W, 1206; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 470R, 1%, 0.25W, THICK FILM, 1206; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES SMD 470 OHM 1% 1/4W 1206
RES SMD 470 OHM 1% 1/4W 1206
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CR1206-FX-4700ELFCT-ND | 2477135 | 06X5194 | CR1206-FX-4700ELF | CR1206-FX-4700ELF |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, Thick Film, 470R, 1%, 0.25W, 1206; Resistance Bourns | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | 470 ohms |