Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-3322ELF

Description
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-3322ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3322ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-3322ELFTR-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-3322ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3322ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-3322ELFCT-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-3322ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3322ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-3322ELFDKR-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 34AK1524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
34AK1524
Res, 33.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 34AK1524
RES, 33.2K, 1%, 0.25W, THICK FILM, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 33.2K, 1%, 0.25W, THICK FILM, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 33.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K3880
Res, 33.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K3880
RES, 33.2K, 1%, 0.25W, THICK FILM, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 33.2K, 1%, 0.25W, THICK FILM, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CR1206-FX-3322ELFTR-ND 34AK1524
Product Name Chip Resistor - Surface Mount Res, 33.2K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers