Bourns, Inc. Surface Mount Resistors CR1206-FX-3301ELF

Description
Bourns CR1206-FX-3301ELF Resistor
Request a Quote Datasheet
Description
Bourns CR1206-FX-3301ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630150
Surface Mount Resistors 630150
Bourns CR1206-FX-3301ELF Resistor

Bourns CR1206-FX-3301ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-3301ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3301ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-3301ELFTR-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-3301ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3301ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-3301ELFDKR-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-3301ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3301ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-3301ELFCT-ND
3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Bourns - 32K3875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Bourns
32K3875
Res, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Bourns 32K3875
RES, THICK FILM, 3K3, 1%, 0.25W, 1206; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.25W, 1206; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K3, 1%, 0.25W, 1206, Reel; Resistance Bourns - 84W7267 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.25W, 1206, Reel; Resistance Bourns
84W7267
Res, Thick Film, 3K3, 1%, 0.25W, 1206, Reel; Resistance Bourns 84W7267
RES, THICK FILM, 3K3, 1%, 0.25W, 1206, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.25W, 1206, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 3.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Bourns - 06X5192 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 3.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Bourns
06X5192
Surface Mount Thick Film Resistor, Cr Series, 3.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Bourns 06X5192
Surface Mount Thick Film Resistor, CR Series, 3.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 3.3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 630150 CR1206-FX-3301ELFTR-ND 32K3875 84W7267 06X5192
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 3K3, 1%, 0.25W, 1206; Resistance Bourns Res, Thick Film, 3K3, 1%, 0.25W, 1206, Reel; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 3.3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers