Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-3300ELF

Description
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-3300ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3300ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-3300ELFDKR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-3300ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3300ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-3300ELFTR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-3300ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3300ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-3300ELFCT-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7409091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409091
Surface Mount Resistors 7409091
Bourns CR1206-FX-3300ELF

Bourns CR1206-FX-3300ELF

Supplier's Site
Surface Mount Resistors - 7409091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409091P
Surface Mount Resistors 7409091P
Bourns CR1206-FX-3300ELF

Bourns CR1206-FX-3300ELF

Supplier's Site
Surface Mount Resistors - 1622552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1622552
Surface Mount Resistors 1622552
Bourns CR1206-FX-3300ELF

Bourns CR1206-FX-3300ELF

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-3300ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-3300ELF
Chip Resistor - Surface Mount CR1206-FX-3300ELF
RES SMD 330 OHM 1% 1/4W 1206

RES SMD 330 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Bourns - 32K3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Bourns
32K3874
Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Bourns 32K3874
RES, THICK FILM, 330R, 1%, 0.25W, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.25W, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 1%, 0.25W, 1206, Reel; Resistance Bourns - 84W7266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.25W, 1206, Reel; Resistance Bourns
84W7266
Res, Thick Film, 330R, 1%, 0.25W, 1206, Reel; Resistance Bourns 84W7266
RES, THICK FILM, 330R, 1%, 0.25W, 1206, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.25W, 1206, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 330R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns - 12AC0537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns
12AC0537
Res, 330R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns 12AC0537
RES, 330R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CR1206-FX-3300ELFDKR-ND 7409091 7409091P CR1206-FX-3300ELF 32K3874 84W7266 12AC0537
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 330R, 1%, 0.25W, 1206; Resistance Bourns Res, Thick Film, 330R, 1%, 0.25W, 1206, Reel; Resistance Bourns Res, 330R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers