Bourns, Inc. SMD 301 OHM 4W Resistor CR1206-FX-3010ELF

Description
RES SMD 301 OHM 1% 1/4W 1206 Product overview: CR1206-FX-3010ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-3010ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 301 OHM 1% 1/4W 1206 Product overview: CR1206-FX-3010ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-3010ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 301 OHM 4W Resistor - 52-CR1206-FX-3010ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 301 OHM 4W Resistor
52-CR1206-FX-3010ELF
SMD 301 OHM 4W Resistor 52-CR1206-FX-3010ELF
RES SMD 301 OHM 1% 1/4W 1206 Product overview: CR1206-FX-3010ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-3010ELF can be used for catalog matching and distributor lookup.

RES SMD 301 OHM 1% 1/4W 1206 Product overview: CR1206-FX-3010ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-3010ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-3010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-3010ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-3010ELFTR-ND
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-3010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-3010ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-3010ELFCT-ND
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-3010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-3010ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-3010ELFDKR-ND
301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

301 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373898-CR1206-FX-3010ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373898-CR1206-FX-3010ELF
Resistors - Chip Resistor - Surface Mount 1373898-CR1206-FX-3010ELF
Win Source Part Number: 1373898-CR1206-FX-30 10ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR1206 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CR1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 301 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373898-CR1206-FX-3010ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR1206
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: CR1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 301 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
RES SMD 301 OHM 1% 1/4W 1206 - 103-CR1206-FX-3010ELF - Utmel Electronic Limited
Hong Kong, China
RES SMD 301 OHM 1% 1/4W 1206
103-CR1206-FX-3010ELF
RES SMD 301 OHM 1% 1/4W 1206 103-CR1206-FX-3010ELF
RES SMD 301 OHM 1% 1/4W 1206

RES SMD 301 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-3010ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-3010ELF
Chip Resistor - Surface Mount CR1206-FX-3010ELF
RES SMD 301 OHM 1% 1/4W 1206

RES SMD 301 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CR1206-FX-3010ELF 118-CR1206-FX-3010ELFTR-ND 1373898-CR1206-FX-3010ELF 103-CR1206-FX-3010ELF CR1206-FX-3010ELF
Product Name SMD 301 OHM 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 301 OHM 1% 1/4W 1206 Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details