Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-3000ELF

Description
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-3000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3000ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-3000ELFTR-ND
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-3000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3000ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-3000ELFDKR-ND
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-3000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-3000ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-3000ELFCT-ND
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-3000ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-3000ELF
Chip Resistor - Surface Mount CR1206-FX-3000ELF
RES SMD 300 OHM 1% 1/4W 1206

RES SMD 300 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 300R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K3848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K3848
Res, 300R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K3848
RES, 300R, 1%, 0.25W, THICK FILM, 1206; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 300R, 1%, 0.25W, THICK FILM, 1206; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 300R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 34AK1518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
34AK1518
Res, 300R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 34AK1518
RES, 300R, 1%, 0.25W, THICK FILM, 1206; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 300R, 1%, 0.25W, THICK FILM, 1206; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CR1206-FX-3000ELFTR-ND CR1206-FX-3000ELF 32K3848
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 300R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers