Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-22R0ELF

Description
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-FX-22R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-22R0ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-22R0ELFTR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-22R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-22R0ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-22R0ELFCT-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-22R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-22R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-22R0ELFDKR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 22R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 34AK1511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
34AK1511
Res, 22R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 34AK1511
RES, 22R, 1%, 0.25W, THICK FILM, 1206; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 1%, 0.25W, THICK FILM, 1206; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 22R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K3764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K3764
Res, 22R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K3764
RES, 22R, 1%, 0.25W, THICK FILM, 1206; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 1%, 0.25W, THICK FILM, 1206; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
RES SMD 22 OHM 1% 1/4W 1206 - 103-CR1206-FX-22R0ELF - Utmel Electronic Limited
Hong Kong, China
RES SMD 22 OHM 1% 1/4W 1206
103-CR1206-FX-22R0ELF
RES SMD 22 OHM 1% 1/4W 1206 103-CR1206-FX-22R0ELF
RES SMD 22 OHM 1% 1/4W 1206

RES SMD 22 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 118-CR1206-FX-22R0ELFTR-ND 34AK1511 103-CR1206-FX-22R0ELF
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns RES SMD 22 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details