Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-2202ELF

Description
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-2202ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2202ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-2202ELFCT-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2202ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2202ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-2202ELFDKR-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2202ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2202ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-2202ELFTR-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Bourns - 06X5190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Bourns
06X5190
Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Bourns 06X5190
RES, THICK FILM, 22K, 1%, 0.25W, 1206; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.25W, 1206; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 22K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns - 12AC0536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns
12AC0536
Res, 22K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns 12AC0536
RES, 22K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:22kohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:22kohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CR1206-FX-2202ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CR1206-FX-2202ELF
Resistors - Chip Resistor - Surface Mount CR1206-FX-2202ELF
RES SMD 22K OHM 1% 1/4W 1206

RES SMD 22K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CR1206-FX-2202ELFCT-ND 06X5190 12AC0536 CR1206-FX-2202ELF
Product Name Chip Resistor - Surface Mount Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Bourns Res, 22K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details