Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-2201ELF

Description
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-2201ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2201ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-2201ELFDKR-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2201ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2201ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-2201ELFTR-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2201ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2201ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-2201ELFCT-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373640-CR1206-FX-2201ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373640-CR1206-FX-2201ELF
Resistors - Chip Resistor - Surface Mount 1373640-CR1206-FX-2201ELF
Win Source Part Number: 1373640-CR1206-FX-22 01ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR1206 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CR1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2.2 kOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373640-CR1206-FX-2201ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR1206
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: CR1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 2.2 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
SMD 4W Resistor - 52-CR1206-FX-2201ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CR1206-FX-2201ELF
SMD 4W Resistor 52-CR1206-FX-2201ELF
RES SMD 2.2K OHM 1% 1/4W 1206 Product overview: CR1206-FX-2201ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-2201ELF can be used for catalog matching and distributor lookup.

RES SMD 2.2K OHM 1% 1/4W 1206 Product overview: CR1206-FX-2201ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-2201ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7409097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409097
Surface Mount Resistors 7409097
Bourns CR1206-FX-2201ELF

Bourns CR1206-FX-2201ELF

Supplier's Site
Surface Mount Resistors - 7409097P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409097P
Surface Mount Resistors 7409097P
Bourns CR1206-FX-2201ELF

Bourns CR1206-FX-2201ELF

Supplier's Site
Surface Mount Resistors - 1674715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674715
Surface Mount Resistors 1674715
Bourns CR1206-FX-2201ELF

Bourns CR1206-FX-2201ELF

Supplier's Site
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Bourns - 32K3768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Bourns
32K3768
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Bourns 32K3768
RES, THICK FILM, 2K2, 1%, 0.25W, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.25W, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Bourns - 84W7265 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Bourns
84W7265
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Bourns 84W7265
RES, THICK FILM, 2K2, 1%, 0.25W, 1206, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.25W, 1206, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-2201ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-2201ELF
Chip Resistor - Surface Mount CR1206-FX-2201ELF
RES SMD 2.2K OHM 1% 1/4W 1206

RES SMD 2.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CR1206-FX-2201ELFDKR-ND 1373640-CR1206-FX-2201ELF 52-CR1206-FX-2201ELF 7409097 7409097P 32K3768 84W7265 CR1206-FX-2201ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 4W Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Bourns Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details