21.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
RES SMD 21.5 OHM 1% 1/4W 1206
RES SMD 21.5 OHM 1% 1/4W 1206
RES SMD 21.5 OHM 1% 1/4W 1206
Resistor,Ruthenium Oxide,21.5Ohms,200WV
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CR1206-FX-21R5ELFTR-ND | 103-CR1206-FX-21R5ELF | 32K3755 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 21.5 OHM 1% 1/4W 1206 | Resistor,ruthenium Oxide,21.5Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; Surface Mount | 1206 |
| Resistance Range | 21.5 ohms | 21.5 ohms |