Bourns, Inc. Surface Mount Resistors CR1206-FX-2002ELF

Description
Bourns CR1206-FX-2002ELF
Request a Quote Datasheet
Description
Bourns CR1206-FX-2002ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7409094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409094
Surface Mount Resistors 7409094
Bourns CR1206-FX-2002ELF

Bourns CR1206-FX-2002ELF

Supplier's Site
Surface Mount Resistors - 7409094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409094P
Surface Mount Resistors 7409094P
Bourns CR1206-FX-2002ELF

Bourns CR1206-FX-2002ELF

Supplier's Site
Surface Mount Resistors - 1674714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674714
Surface Mount Resistors 1674714
Bourns CR1206-FX-2002ELF

Bourns CR1206-FX-2002ELF

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-2002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2002ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-2002ELFCT-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2002ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-2002ELFTR-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2002ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-2002ELFDKR-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 20K, 1%, 0.25W, 1206; Resistance Bourns - 06X5188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.25W, 1206; Resistance Bourns
06X5188
Res, Thick Film, 20K, 1%, 0.25W, 1206; Resistance Bourns 06X5188
RES, THICK FILM, 20K, 1%, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.25W, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 20K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 33AK8418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
33AK8418
Res, 20K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 33AK8418
RES, 20K, 1%, 0.25W, THICK FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 20K, 1%, 0.25W, THICK FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20Kohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K3749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20Kohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K3749
Res, 20Kohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K3749
RES, 20KOHM, 1%, 0.25W, THICK FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 20KOHM, 1%, 0.25W, THICK FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7409094 7409094P CR1206-FX-2002ELFCT-ND 06X5188 32K3749
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 20K, 1%, 0.25W, 1206; Resistance Bourns Res, 20Kohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details