Bourns, Inc. Surface Mount Resistors CR1206-FX-2001ELF

Description
Bourns CR1206-FX-2001ELF Resistor
Request a Quote Datasheet
Description
Bourns CR1206-FX-2001ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630148
Surface Mount Resistors 630148
Bourns CR1206-FX-2001ELF Resistor

Bourns CR1206-FX-2001ELF Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1201860-CR1206-FX-2001ELF
Resistors - Chip Resistor - Surface Mount 1201860-CR1206-FX-2001ELF
Win Source Part Number: 1201860-CR1206-FX-20 01ELF Category: Resistors>Chip Resistor - Surface Mount Series: CR1206 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CR1206-FX-2001-ELF; CR1206-FX-2001ELF.; CR1206FX2001ELF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR1206-FX-2001ELFCT, CR1206-FX-2001ELF-ND ,CR1206-FX-2001ELFTR ,CR1206-FX-2001ELFDK R,CR1206FX2001ELF Base Product Number: CR1206

Win Source Part Number: 1201860-CR1206-FX-2001ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR1206
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CR1206-FX-2001-ELF; CR1206-FX-2001ELF.; CR1206FX2001ELF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR1206-FX-2001ELFCT,CR1206-FX-2001ELF-ND,CR1206-FX-2001ELFTR,CR1206-FX-2001ELFDKR,CR1206FX2001ELF
Base Product Number: CR1206

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2001ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-2001ELFDKR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2001ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-2001ELFCT-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2001ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-2001ELFTR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CR1206-FX-2001ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CR1206-FX-2001ELF
SMD 4W Resistor 52-CR1206-FX-2001ELF
RES SMD 2K OHM 1% 1/4W 1206 Product overview: CR1206-FX-2001ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-2001ELF can be used for catalog matching and distributor lookup.

RES SMD 2K OHM 1% 1/4W 1206 Product overview: CR1206-FX-2001ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-2001ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K, 1%, 0.25W, 1206; Resistance Bourns - 32K3747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.25W, 1206; Resistance Bourns
32K3747
Res, Thick Film, 2K, 1%, 0.25W, 1206; Resistance Bourns 32K3747
RES, THICK FILM, 2K, 1%, 0.25W, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.25W, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K, 1%, 0.25W, 1206, Reel; Resistance Bourns - 84W7264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.25W, 1206, Reel; Resistance Bourns
84W7264
Res, Thick Film, 2K, 1%, 0.25W, 1206, Reel; Resistance Bourns 84W7264
RES, THICK FILM, 2K, 1%, 0.25W, 1206, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.25W, 1206, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 630148 1201860-CR1206-FX-2001ELF CR1206-FX-2001ELFDKR-ND 52-CR1206-FX-2001ELF 32K3747 84W7264
Product Name Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 4W Resistor Res, Thick Film, 2K, 1%, 0.25W, 1206; Resistance Bourns Res, Thick Film, 2K, 1%, 0.25W, 1206, Reel; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details