Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-2000ELF

Description
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-2000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2000ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-2000ELFCT-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2000ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-2000ELFTR-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-2000ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-2000ELFDKR-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630147
Surface Mount Resistors 630147
Bourns CR1206-FX-2000ELF Resistor

Bourns CR1206-FX-2000ELF Resistor

Supplier's Site
Res, 200R, 1%, 1206, Thick Film; Resistor Case Style Bourns - 67AC7835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 1206, Thick Film; Resistor Case Style Bourns
67AC7835
Res, 200R, 1%, 1206, Thick Film; Resistor Case Style Bourns 67AC7835
RES, 200R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:200ohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 200R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:200ohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 200R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 33AK8417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
33AK8417
Res, 200R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 33AK8417
RES, 200R, 1%, 0.25W, THICK FILM, 1206; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 200R, 1%, 0.25W, THICK FILM, 1206; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K3746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K3746
Res, 200R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K3746
RES, 200R, 1%, 0.25W, THICK FILM, 1206; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 200R, 1%, 0.25W, THICK FILM, 1206; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR1206-FX-2000ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-2000ELF
Chip Resistor - Surface Mount CR1206-FX-2000ELF
RES SMD 200 OHM 1% 1/4W 1206

RES SMD 200 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CR1206-FX-2000ELFCT-ND 630147 67AC7835 33AK8417 CR1206-FX-2000ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 200R, 1%, 1206, Thick Film; Resistor Case Style Bourns Res, 200R, 1%, 0.25W, Thick Film, 1206; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details