RES SMD 19.6 OHM 1% 1/4W 1206
RES SMD 19.6 OHM 1% 1/4W 1206
19.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Resistor,Ruthenium Oxide,19.6Ohms,200WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR1206-FX-19R6ELFCT-ND | 32K3731 |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,19.6Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 19.6 ohms |