Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-1911ELF

Description
RES SMD 1.91K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 1.91K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR1206-FX-1911ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-1911ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-1911ELFCT-ND
RES SMD 1.91K OHM 1% 1/4W 1206

RES SMD 1.91K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-1911ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-1911ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-1911ELFTR-ND
1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1.91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-1911ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-1911ELFDKR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-1911ELFDKR-ND
RES SMD 1.91K OHM 1% 1/4W 1206

RES SMD 1.91K OHM 1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR1206-FX-1911ELFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers