Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-1502ELF

Description
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-1502ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1502ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-1502ELFCT-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1502ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1502ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-1502ELFTR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1502ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1502ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-1502ELFDKR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477132
Surface Mount Resistors 2477132
Bourns CR1206-FX-1502ELF Resistor

Bourns CR1206-FX-1502ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477131
Surface Mount Resistors 2477131
Bourns CR1206-FX-1502ELF Resistor

Bourns CR1206-FX-1502ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477132P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477132P
Surface Mount Resistors 2477132P
Bourns CR1206-FX-1502ELF Resistor

Bourns CR1206-FX-1502ELF Resistor

Supplier's Site
SMD 4W Resistor - 52-CR1206-FX-1502ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CR1206-FX-1502ELF
SMD 4W Resistor 52-CR1206-FX-1502ELF
RES SMD 15K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1502ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1502ELF can be used for catalog matching and distributor lookup.

RES SMD 15K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1502ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1502ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1502ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-1502ELF
Chip Resistor - Surface Mount CR1206-FX-1502ELF
RES SMD 15K OHM 1% 1/4W 1206

RES SMD 15K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 15K, 1%, 0.25W, 1206; Resistance Bourns - 06X5186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.25W, 1206; Resistance Bourns
06X5186
Res, Thick Film, 15K, 1%, 0.25W, 1206; Resistance Bourns 06X5186
RES, THICK FILM, 15K, 1%, 0.25W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.25W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 15Kohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 32K3672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15Kohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
32K3672
Res, 15Kohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 32K3672
RES, 15KOHM, 1%, 0.25W, THICK FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 15KOHM, 1%, 0.25W, THICK FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 15K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns - 33AK8415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
33AK8415
Res, 15K, 1%, 0.25W, Thick Film, 1206; Resistance Bourns 33AK8415
RES, 15K, 1%, 0.25W, THICK FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K, 1%, 0.25W, THICK FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CR1206-FX-1502ELFCT-ND 2477132 52-CR1206-FX-1502ELF CR1206-FX-1502ELF 06X5186 32K3672
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 4W Resistor Chip Resistor - Surface Mount Res, Thick Film, 15K, 1%, 0.25W, 1206; Resistance Bourns Res, 15Kohm, 1%, 0.25W, Thick Film, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers