RES 1206 150R 1% 250MW TC100 LOW
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CR1206-FX-1500EPFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |