130 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
RES SMD 130K OHM 1% 1/4W 1206
RES SMD 130K OHM 1% 1/4W 1206
Resistor,Ruthenium Oxide,130KOhms,200WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR1206-FX-1303ELFTR-ND | 32K3643 |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,130Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 1 +/- % |