Bourns, Inc. Resistors - Chip Resistor - Surface Mount CR1206-FX-1272ELF

Description
Win Source Part Number: 1373906-CR1206-FX-12 72ELF Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR1206 Product Status: Active Features: Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CR1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 12.7 kOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373906-CR1206-FX-12 72ELF Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR1206 Product Status: Active Features: Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CR1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 12.7 kOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373906-CR1206-FX-1272ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373906-CR1206-FX-1272ELF
Resistors - Chip Resistor - Surface Mount 1373906-CR1206-FX-1272ELF
Win Source Part Number: 1373906-CR1206-FX-12 72ELF Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR1206 Product Status: Active Features: Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CR1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 12.7 kOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373906-CR1206-FX-1272ELF
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR1206
Product Status: Active
Features: Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: CR1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 12.7 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
SMD 4W Resistor - 52-CR1206-FX-1272ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CR1206-FX-1272ELF
SMD 4W Resistor 52-CR1206-FX-1272ELF
RES SMD 12.7K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1272ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1272ELF can be used for catalog matching and distributor lookup.

RES SMD 12.7K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1272ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1272ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-1272ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-1272ELFCT-ND
Chip Resistor - Surface Mount 118-CR1206-FX-1272ELFCT-ND
RES SMD 12.7K OHM 1% 1/4W 1206

RES SMD 12.7K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR1206-FX-1272ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR1206-FX-1272ELFTR-ND
Chip Resistor - Surface Mount 118-CR1206-FX-1272ELFTR-ND
12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

12.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,12.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K3636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,12.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns
32K3636
Resistor,ruthenium Oxide,12.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns 32K3636
Resistor,Ruthenium Oxide,12.7KOhms,200W V,1+/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,12.7KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site
RES SMD 12.7K OHM 1% 1/4W 1206 - 103-CR1206-FX-1272ELF - Utmel Electronic Limited
Hong Kong, China
RES SMD 12.7K OHM 1% 1/4W 1206
103-CR1206-FX-1272ELF
RES SMD 12.7K OHM 1% 1/4W 1206 103-CR1206-FX-1272ELF
RES SMD 12.7K OHM 1% 1/4W 1206

RES SMD 12.7K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-1272ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-1272ELF
Chip Resistor - Surface Mount CR1206-FX-1272ELF
RES SMD 12.7K OHM 1% 1/4W 1206

RES SMD 12.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1373906-CR1206-FX-1272ELF 52-CR1206-FX-1272ELF 118-CR1206-FX-1272ELFCT-ND 32K3636 103-CR1206-FX-1272ELF CR1206-FX-1272ELF
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount Resistor,ruthenium Oxide,12.7Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Bourns RES SMD 12.7K OHM 1% 1/4W 1206 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 12700 ohms 12700 ohms 12700 ohms 12700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers