Bourns, Inc. Surface Mount Resistors CR1206-FX-10R0ELF

Description
Bourns CR1206-FX-10R0ELF
Request a Quote Datasheet
Description
Bourns CR1206-FX-10R0ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7409085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409085
Surface Mount Resistors 7409085
Bourns CR1206-FX-10R0ELF

Bourns CR1206-FX-10R0ELF

Supplier's Site
Surface Mount Resistors - 7409085P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409085P
Surface Mount Resistors 7409085P
Bourns CR1206-FX-10R0ELF

Bourns CR1206-FX-10R0ELF

Supplier's Site
Surface Mount Resistors - 1674713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674713
Surface Mount Resistors 1674713
Bourns CR1206-FX-10R0ELF

Bourns CR1206-FX-10R0ELF

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-10R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-10R0ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-10R0ELFCT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-10R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-10R0ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-10R0ELFDKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-10R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-10R0ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-10R0ELFTR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-10R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-10R0ELF
Chip Resistor - Surface Mount CR1206-FX-10R0ELF
RES SMD 10 OHM 1% 1/4W 1206

RES SMD 10 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.25W, 1206; Resistance Bourns - 02J2559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.25W, 1206; Resistance Bourns
02J2559
Res, Thick Film, 10R, 1%, 0.25W, 1206; Resistance Bourns 02J2559
RES, THICK FILM, 10R, 1%, 0.25W, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.25W, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Bourns - 84W7257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Bourns
84W7257
Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Bourns 84W7257
RES, THICK FILM, 10R, 1%, 0.25W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.25W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns - 12AC0530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns
12AC0530
Res, 10R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns 12AC0530
RES, 10R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:CR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 7409085 7409085P CR1206-FX-10R0ELFCT-ND CR1206-FX-10R0ELF 02J2559 84W7257 12AC0530
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 0.25W, 1206; Resistance Bourns Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Bourns Res, 10R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data