Bourns, Inc. Resistors - Chip Resistor - Surface Mount CR1206-FX-1004ELF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1331555-CR1206-FX-10 04ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR1206-FX-1004ELFCT, CR1206FX1004ELF,CR12 06-FX-1004ELF-ND,CR1 206-FX-1004ELFTR,CR1 206-FX-1004ELFDKR Base Product Number: CR1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1331555-CR1206-FX-10 04ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR1206-FX-1004ELFCT, CR1206FX1004ELF,CR12 06-FX-1004ELF-ND,CR1 206-FX-1004ELFTR,CR1 206-FX-1004ELFDKR Base Product Number: CR1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1331555-CR1206-FX-1004ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331555-CR1206-FX-1004ELF
Resistors - Chip Resistor - Surface Mount 1331555-CR1206-FX-1004ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1331555-CR1206-FX-10 04ELF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CR1206-FX-1004ELFCT, CR1206FX1004ELF,CR12 06-FX-1004ELF-ND,CR1 206-FX-1004ELFTR,CR1 206-FX-1004ELFDKR Base Product Number: CR1206 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1331555-CR1206-FX-1004ELF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CR1206-FX-1004ELFCT,CR1206FX1004ELF,CR1206-FX-1004ELF-ND,CR1206-FX-1004ELFTR,CR1206-FX-1004ELFDKR
Base Product Number: CR1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4W Resistor - 52-CR1206-FX-1004ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CR1206-FX-1004ELF
SMD 4W Resistor 52-CR1206-FX-1004ELF
RES SMD 1M OHM 1% 1/4W 1206 Product overview: CR1206-FX-1004ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1004ELF can be used for catalog matching and distributor lookup.

RES SMD 1M OHM 1% 1/4W 1206 Product overview: CR1206-FX-1004ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1004ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1004ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-1004ELFTR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1004ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-1004ELFCT-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1004ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-1004ELFDKR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477128P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477128P
Surface Mount Resistors 2477128P
Bourns CR1206-FX-1004ELF Resistor

Bourns CR1206-FX-1004ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477127
Surface Mount Resistors 2477127
Bourns CR1206-FX-1004ELF Resistor

Bourns CR1206-FX-1004ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477128
Surface Mount Resistors 2477128
Bourns CR1206-FX-1004ELF Resistor

Bourns CR1206-FX-1004ELF Resistor

Supplier's Site
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Bourns - 32K3580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Bourns
32K3580
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Bourns 32K3580
RES, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CR SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M, 1%, 0.25W, 1206, Reel; Resistance Bourns - 84W7261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.25W, 1206, Reel; Resistance Bourns
84W7261
Res, Thick Film, 1M, 1%, 0.25W, 1206, Reel; Resistance Bourns 84W7261
RES, THICK FILM, 1M, 1%, 0.25W, 1206, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.25W, 1206, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1331555-CR1206-FX-1004ELF 52-CR1206-FX-1004ELF CR1206-FX-1004ELFTR-ND 2477128P 32K3580 84W7261
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Bourns Res, Thick Film, 1M, 1%, 0.25W, 1206, Reel; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E-3 ohms 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details