Bourns, Inc. Chip Resistor - Surface Mount CR1206-FX-1003GLF

Description
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR1206-FX-1003GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1003GLFTR-ND
Chip Resistor - Surface Mount CR1206-FX-1003GLFTR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CR1206-FX-1003GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CR1206-FX-1003GLF
SMD 4W Resistor 52-CR1206-FX-1003GLF
RES SMD 100K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1003GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1003GLF can be used for catalog matching and distributor lookup.

RES SMD 100K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1003GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1003GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1018449-CR1206-FX-1003GLF
Resistors - Chip Resistor - Surface Mount 1018449-CR1206-FX-1003GLF
Win Source Part Number: 1018449-CR1206-FX-10 03GLF Category: Resistors>Chip Resistor - Surface Mount Series: CR1206 Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CR1206-FX-1003GLFDKR ,CR1206FX1003GLF,CR1 206-FX-1003GLF-ND,CR 1206-FX-1003GLFTR,CR 1206-FX-1003GLFCT Base Product Number: CR1206

Win Source Part Number: 1018449-CR1206-FX-1003GLF
Category: Resistors>Chip Resistor - Surface Mount
Series: CR1206
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CR1206-FX-1003GLFDKR,CR1206FX1003GLF,CR1206-FX-1003GLF-ND,CR1206-FX-1003GLFTR,CR1206-FX-1003GLFCT
Base Product Number: CR1206

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number CR1206-FX-1003GLFTR-ND 52-CR1206-FX-1003GLF 1018449-CR1206-FX-1003GLF
Product Name Chip Resistor - Surface Mount SMD 4W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data