Bourns, Inc. Surface Mount Resistors CR1206-FX-1003ELF

Description
Bourns CR1206-FX-1003ELF
Request a Quote Datasheet
Description
Bourns CR1206-FX-1003ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7883988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7883988P
Surface Mount Resistors 7883988P
Bourns CR1206-FX-1003ELF

Bourns CR1206-FX-1003ELF

Supplier's Site
Surface Mount Resistors - 7883988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7883988
Surface Mount Resistors 7883988
Bourns CR1206-FX-1003ELF

Bourns CR1206-FX-1003ELF

Supplier's Site
Surface Mount Resistors - 1675123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1675123
Surface Mount Resistors 1675123
Bourns CR1206-FX-1003ELF

Bourns CR1206-FX-1003ELF

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1003ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-1003ELFTR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1003ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-1003ELFCT-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1003ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-1003ELFDKR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CR1206-FX-1003ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CR1206-FX-1003ELF
SMD 4W Resistor 52-CR1206-FX-1003ELF
RES SMD 100K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1003ELF can be used for catalog matching and distributor lookup.

RES SMD 100K OHM 1% 1/4W 1206 Product overview: CR1206-FX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR1206-FX-1003ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373625-CR1206-FX-1003ELF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373625-CR1206-FX-1003ELF
Resistors - Chip Resistor - Surface Mount 1373625-CR1206-FX-1003ELF
Win Source Part Number: 1373625-CR1206-FX-10 03ELF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CR1206 Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: CR1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 kOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373625-CR1206-FX-1003ELF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CR1206
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: CR1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1003ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-1003ELF
Chip Resistor - Surface Mount CR1206-FX-1003ELF
RES SMD 100K OHM 1% 1/4W 1206

RES SMD 100K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Bourns - 32K3578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Bourns
32K3578
Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Bourns 32K3578
RES, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 1%, 0.25W, 1206, Reel; Resistance Bourns - 84W7260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.25W, 1206, Reel; Resistance Bourns
84W7260
Res, Thick Film, 100K, 1%, 0.25W, 1206, Reel; Resistance Bourns 84W7260
RES, THICK FILM, 100K, 1%, 0.25W, 1206, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.25W, 1206, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 7883988P 7883988 CR1206-FX-1003ELFTR-ND 52-CR1206-FX-1003ELF 1373625-CR1206-FX-1003ELF CR1206-FX-1003ELF 32K3578 84W7260
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Bourns Res, Thick Film, 100K, 1%, 0.25W, 1206, Reel; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details