Bourns, Inc. Surface Mount Resistors CR1206-FX-1002ELF

Description
Bourns CR1206-FX-1002ELF
Request a Quote Datasheet
Description
Bourns CR1206-FX-1002ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7409081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409081
Surface Mount Resistors 7409081
Bourns CR1206-FX-1002ELF

Bourns CR1206-FX-1002ELF

Supplier's Site
Surface Mount Resistors - 7409081P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7409081P
Surface Mount Resistors 7409081P
Bourns CR1206-FX-1002ELF

Bourns CR1206-FX-1002ELF

Supplier's Site
Surface Mount Resistors - 1616938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616938
Surface Mount Resistors 1616938
Bourns CR1206-FX-1002ELF

Bourns CR1206-FX-1002ELF

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1002ELFCT-ND
Chip Resistor - Surface Mount CR1206-FX-1002ELFCT-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1002ELFDKR-ND
Chip Resistor - Surface Mount CR1206-FX-1002ELFDKR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR1206-FX-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CR1206-FX-1002ELFTR-ND
Chip Resistor - Surface Mount CR1206-FX-1002ELFTR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Bourns - 61J5475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Bourns
61J5475
Res, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Bourns 61J5475
RES, THICK FILM, 10K, 1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 1%, 0.25W, 1206, Reel; Resistance Bourns - 84W7259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.25W, 1206, Reel; Resistance Bourns
84W7259
Res, Thick Film, 10K, 1%, 0.25W, 1206, Reel; Resistance Bourns 84W7259
RES, THICK FILM, 10K, 1%, 0.25W, 1206, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.25W, 1206, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Cr Series, 10 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns - 65T8199 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 10 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns
65T8199
Surface Mount Thick Film Resistor, Cr Series, 10 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns 65T8199
Surface Mount Thick Film Resistor, CR Series, 10 kohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 10 kohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CR1206-FX-1002ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR1206-FX-1002ELF
Chip Resistor - Surface Mount CR1206-FX-1002ELF
RES SMD 10K OHM 1% 1/4W 1206

RES SMD 10K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 7409081 7409081P CR1206-FX-1002ELFCT-ND 61J5475 84W7259 65T8199 CR1206-FX-1002ELF
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Bourns Res, Thick Film, 10K, 1%, 0.25W, 1206, Reel; Resistance Bourns Surface Mount Thick Film Resistor, Cr Series, 10 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Bourns Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers